Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC1300A-A
DC1300A-A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD EVAL FOR LTC3725EMSE
Manufacturer:
Analog Devices
Datasheet:
DC1300A-A Datasheet
History Price: $237.75
In Stock: 38240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC1300A-A vs DC1341B
Part No
DC1300A-A
DC1341B
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC Converter
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
5V
5V
Current - Output
20A
3A
Voltage - Input
9V ~ 36V
4.5V ~ 36V
Regulator Topology
Forward Converter
Boost, Flyback, Inverting, SEPTIC
Frequency - Switching
200kHz
300kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3725, LTC3726
LT3757A
Power - Output
-
-