☰
DC1300A-C
DC1300A-C
Active
Description:  BOARD EVAL FOR LTC3725EMSE
Manufacturer:  Analog Devices
Datasheet:   DC1300A-C Datasheet
History Price: $237.75
In Stock: 3920
DC1300A-C vs DC1898A
Part No
Series
-
-
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up or Down
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
15V
5V, 8.5V, 10V
Current - Output
6.7A
5.5A, 5A, 3A
Voltage - Input
9V ~ 36V
2.5V ~ 60V
Regulator Topology
Forward Converter
Boost, Buck
Frequency - Switching
250kHz
350kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3725, LTC3726
LTC3899
Power - Output
-
-