☰
DC1300A-C
DC1300A-C
Active
Description:  BOARD EVAL FOR LTC3725EMSE
Manufacturer:  Analog Devices
Datasheet:   DC1300A-C Datasheet
History Price: $237.75
In Stock: 3920
DC1300A-C vs DC1980A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
15V
1.8V, 3.3V, 5V
Current - Output
6.7A
2A, 1A, 1A
Voltage - Input
9V ~ 36V
5.4V ~ 36V
Regulator Topology
Forward Converter
Buck
Frequency - Switching
250kHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3725, LTC3726
LT3514
Power - Output
-
-