☰
DC1300A-C
DC1300A-C
Active
Description:  BOARD EVAL FOR LTC3725EMSE
Manufacturer:  Analog Devices
Datasheet:   DC1300A-C Datasheet
History Price: $237.75
In Stock: 3920
DC1300A-C vs DC1987A
Part No
Series
-
?Module?
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC Converter
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
15V
5V
Current - Output
6.7A
350mA
Voltage - Input
9V ~ 36V
4.5V ~ 29V
Regulator Topology
Forward Converter
Flyback
Frequency - Switching
250kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3725, LTC3726
LTM8057
Power - Output
-
-