☰
DC1306A
DC1306A
Active
Description:  EVAL BOARD FOR LTC3586
Manufacturer:  Analog Devices
Datasheet:   DC1306A Datasheet
History Price: $106.98
In Stock: 24480
DC1306A vs DC1028A
Part No
Series
Bat-Track?, PowerPath?
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down with LDO
Special Purpose DC/DC, LCD Supply
Outputs and Type
7, Non-Isolated
5, Non-Isolated
Voltage - Output
-
-
Current - Output
-
3.3V, 5V, 8V, 22V, -10V
Voltage - Input
4.35V ~ 5.5V
500mA, 500mA, 80mA, 20mA, 20mA
Regulator Topology
Boost, Buck
8V ~ 30V
Frequency - Switching
2.25MHz
Buck
Board Type
Fully Populated
2MHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
LTC3586
Board(s)
Power - Output
-
LT3513