☰
DC1306A
DC1306A
Active
Description:  EVAL BOARD FOR LTC3586
Manufacturer:  Analog Devices
Datasheet:   DC1306A Datasheet
History Price: $106.98
In Stock: 24480
DC1306A vs DC1176A
Part No
Series
Bat-Track?, PowerPath?
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down with LDO
DC/DC, Step Down
Outputs and Type
7, Non-Isolated
1, Non-Isolated
Voltage - Output
-
1.8V, 2.5V or 3.3V
Current - Output
-
1.25A
Voltage - Input
4.35V ~ 5.5V
2.5V ~ 5.5V
Regulator Topology
Boost, Buck
Buck
Frequency - Switching
2.25MHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3586
LTC3411A
Power - Output
-
-