☰
DC1306A
DC1306A
Active
Description:  EVAL BOARD FOR LTC3586
Manufacturer:  Analog Devices
Datasheet:   DC1306A Datasheet
History Price: $106.98
In Stock: 24480
DC1306A vs DC1905A
Part No
Series
Bat-Track?, PowerPath?
?Module?
Packaging
Box
Box
Status
Active
Obsolete
Main Purpose
DC/DC, Step Up or Down with LDO
DC/DC, Step Down
Outputs and Type
7, Non-Isolated
3, Non-Isolated
Voltage - Output
-
1V, 1.2V, 3.3V
Current - Output
-
10A, 10A, 10A
Voltage - Input
4.35V ~ 5.5V
4.7V ~ 16V
Regulator Topology
Boost, Buck
Buck
Frequency - Switching
2.25MHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3586
LTM4633
Power - Output
-
-