Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC1306A
DC1306A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL BOARD FOR LTC3586
Manufacturer:
Analog Devices
Datasheet:
DC1306A Datasheet
History Price: $106.98
In Stock: 24480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC1306A vs DC1924A
Part No
DC1306A
DC1924A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
Bat-Track?, PowerPath?
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down with LDO
DC/DC, Step Up or Down
Outputs and Type
7, Non-Isolated
1, Non-Isolated
Voltage - Output
-
48V
Current - Output
-
5A
Voltage - Input
4.35V ~ 5.5V
36V ~ 80V
Regulator Topology
Boost, Buck
Buck-Boost
Frequency - Switching
2.25MHz
200kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3586
LT8705
Power - Output
-
-