☰
DC1306A
DC1306A
Active
Description:  EVAL BOARD FOR LTC3586
Manufacturer:  Analog Devices
Datasheet:   DC1306A Datasheet
History Price: $106.98
In Stock: 24480
DC1306A vs DC1961A
Part No
Series
Bat-Track?, PowerPath?
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down with LDO
DC/DC Converter
Outputs and Type
7, Non-Isolated
1, Isolated
Voltage - Output
-
12V
Current - Output
-
5A
Voltage - Input
4.35V ~ 5.5V
36V ~ 72V
Regulator Topology
Boost, Buck
Flyback
Frequency - Switching
2.25MHz
133kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3586
LT3748, LT8309
Power - Output
-
-