☰
DC1307B
DC1307B
Active
Description:  EVAL BOARD BUCK REG LTM8027
Manufacturer:  Analog Devices
Datasheet:   DC1307B Datasheet
History Price: $77.26
In Stock: 27200
DC1307B vs DC1300A-A
Part No
Series
?Module?
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
12V
5V
Current - Output
4A
20A
Voltage - Input
16V ~ 60V
9V ~ 36V
Regulator Topology
Buck
Forward Converter
Frequency - Switching
300kHz
200kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM8027
LTC3725, LTC3726
Power - Output
-
-