☰
DC1317A-D
DC1317A-D
Active
Description:  BOAR DDEMO FOR LT1952EGN-1
Manufacturer:  Analog Devices
Datasheet:   DC1317A-D Datasheet
History Price: $260.05
In Stock: 48800
DC1317A-D vs DC1053A-E
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Isolated
1, Non-Isolated
Voltage - Output
24V
1.8V, 3.3V or 5V
Current - Output
5A
100mA
Voltage - Input
18V ~ 72V
0.8V ~ 5.5V
Regulator Topology
Buck
Boost
Frequency - Switching
220kHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT1952-1
LTC3526L
Power - Output
-
-