☰
DC1317A-E
DC1317A-E
Active
Description:  BOARD EVAL FOR LT1952EGN
Manufacturer:  Analog Devices
Datasheet:   DC1317A-E Datasheet
History Price: $222.89
In Stock: 41920
DC1317A-E vs DC1031A-C
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Isolated
1, Isolated
Voltage - Output
5V
-
Current - Output
12A
5V
Voltage - Input
36V ~ 72V
20A
Regulator Topology
Forward Converter
36V ~ 72V
Frequency - Switching
260kHz
Forward Converter
Board Type
Fully Populated
300kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
LT1952-1
Board(s)
Power - Output
-
LTC3725, LTC3726