☰
DC1317A-E
DC1317A-E
Active
Description:  BOARD EVAL FOR LT1952EGN
Manufacturer:  Analog Devices
Datasheet:   DC1317A-E Datasheet
History Price: $222.89
In Stock: 35260
DC1317A-E vs DC1118A-A
Series
-
?Module?
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Isolated
2, Non-Isolated
Voltage - Output
5V
2.5V, 3.3V
Current - Output
12A
12A, 10A
Voltage - Input
36V ~ 72V
5V ~ 20V
Regulator Topology
Forward Converter
Buck
Frequency - Switching
260kHz
750kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT1952-1
LTM4601
Power - Output
-
-