☰
DC1317A-E
DC1317A-E
Active
Description:  BOARD EVAL FOR LT1952EGN
Manufacturer:  Analog Devices
Datasheet:   DC1317A-E Datasheet
History Price: $222.89
In Stock: 41920
DC1317A-E vs DC194A-A
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Isolated
1, Non-Isolated
Voltage - Output
5V
3.3V or 5V
Current - Output
12A
320mA
Voltage - Input
36V ~ 72V
1.5V ~ 5.3V
Regulator Topology
Forward Converter
Boost
Frequency - Switching
260kHz
600kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT1952-1
LT1317
Power - Output
-
-