☰
DC1318A
DC1318A
Active
Description:  BOARD DEMO FOR LTC3611EWP
Manufacturer:  Analog Devices
Datasheet:   DC1318A Datasheet
History Price: $178.32
In Stock: 40160
DC1318A vs DC1300A-A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.5V, 1.8V, 2.5V or 3.3V
5V
Current - Output
10A
20A
Voltage - Input
9V ~ 32V
9V ~ 36V
Regulator Topology
Buck
Forward Converter
Frequency - Switching
500kHz
200kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3611
LTC3725, LTC3726
Power - Output
-
-