☰
DC1323A
DC1323A
Active
Description:  BOARD EVAL FOR LT3686EDD
Manufacturer:  Analog Devices
Datasheet:   DC1323A Datasheet
History Price: $148.6
In Stock: 13440
DC1323A vs DC1300A-A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V
5V
Current - Output
1.2A
20A
Voltage - Input
5V ~ 37V
9V ~ 36V
Regulator Topology
Buck
Forward Converter
Frequency - Switching
1MHz
200kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3686
LTC3725, LTC3726
Power - Output
-
-