☰
DC1325A
DC1325A
Active
Description:  LT3653EDCB DEMO BOARD - 1.2A, HV
Manufacturer:  Analog Devices
Datasheet:   DC1325A Datasheet
History Price: Active
In Stock: 15240
DC1325A vs DC1300A-A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.7V ~ 4.9V
5V
Current - Output
500mA
20A
Voltage - Input
7.5V ~ 30V
9V ~ 36V
Regulator Topology
Buck
Forward Converter
Frequency - Switching
-
200kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3653
LTC3725, LTC3726
Power - Output
-
-