☰
DC1341A
DC1341A
Active
Description:  EVAL BOARD BUCK-BOOST REG LT3757
Manufacturer:  Analog Devices
Datasheet:   DC1341A Datasheet
History Price: Active
In Stock: 16240
DC1341A vs DC1998A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
5V
5V, 12V
Current - Output
3A
5A, 8A
Voltage - Input
4.5V ~ 36V
6V ~ 60V
Regulator Topology
Buck-Boost
Buck
Frequency - Switching
300kHz
200kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3757
LTC3892
Power - Output
-
-