☰
DC1341B
DC1341B
Active
Description:  DEMO BOARD FOR LT3757EDD
Manufacturer:  Analog Devices
Datasheet:   DC1341B Datasheet
History Price: $178.32
In Stock: 9360
DC1341B vs DC1922A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC Converter
DC/DC, Step Up or Down
Outputs and Type
1, Isolated
-
Voltage - Output
5V
5V
Current - Output
3A
200mA
Voltage - Input
4.5V ~ 36V
2.42V ~ 15V
Regulator Topology
Boost, Flyback, Inverting, SEPTIC
Buck-Boost
Frequency - Switching
300kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3757A
LTC3129
Power - Output
-
-