☰
DC1341B
DC1341B
Active
Description:  DEMO BOARD FOR LT3757EDD
Manufacturer:  Analog Devices
Datasheet:   DC1341B Datasheet
History Price: $178.32
In Stock: 41580
DC1341B vs DC1953A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC Converter
DC/DC, Step Down
Outputs and Type
1, Isolated
8, Non-Isolated
Voltage - Output
5V
1V, 1.2V, 1.5V, 1.8V, 2V, 2.5V, 3V, 3.3V
Current - Output
3A
1A, 1A, 1A, 1A, 1A, 1A, 1A, 1A
Voltage - Input
4.5V ~ 36V
2.25V ~ 5.5V
Regulator Topology
Boost, Flyback, Inverting, SEPTIC
Buck
Frequency - Switching
300kHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3757A
LTC3374
Power - Output
-
-