☰
DC1341B
DC1341B
Active
Description:  DEMO BOARD FOR LT3757EDD
Manufacturer:  Analog Devices
Datasheet:   DC1341B Datasheet
History Price: $178.32
In Stock: 9360
DC1341B vs DC1997A-B
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC Converter
DC/DC, Step Down
Outputs and Type
1, Isolated
2, Non-Isolated
Voltage - Output
5V
1.2V, 1.5V
Current - Output
3A
20A, 20A
Voltage - Input
4.5V ~ 36V
4.5V ~ 14V
Regulator Topology
Boost, Flyback, Inverting, SEPTIC
Buck
Frequency - Switching
300kHz
300kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3757A
LTC3838-2
Power - Output
-
-