☰
DC1342B
DC1342B
Active
Description:  DEV BOARD FOR LT3758AEMSE
Manufacturer:  Analog Devices
Datasheet:   DC1342B Datasheet
History Price: $148.6
In Stock: 29520
DC1342B vs DC1300A-A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
24V
5V
Current - Output
1A
20A
Voltage - Input
18V ~ 72V
9V ~ 36V
Regulator Topology
-
Forward Converter
Frequency - Switching
300kHz
200kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3758A
LTC3725, LTC3726
Power - Output
-
-