☰
DC1348A
DC1348A
Active
Description:  EVAL BOARD BOOST REG LT3587
Manufacturer:  Analog Devices
Datasheet:   DC1348A Datasheet
History Price: $178.32
In Stock: 40560
DC1348A vs DC1300A-A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
3, Non-Isolated
1, Non-Isolated
Voltage - Output
-
5V
Current - Output
100mA, 50mA, 20mA
20A
Voltage - Input
2.5V ~ 6V
9V ~ 36V
Regulator Topology
Boost
Forward Converter
Frequency - Switching
1MHz
200kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3587
LTC3725, LTC3726
Power - Output
-
-