☰
DC1359A
DC1359A
Active
Description:  BOARD EVAL FOR LT3640EFE
Manufacturer:  Analog Devices
Datasheet:   DC1359A Datasheet
History Price: $138.88
In Stock: 28600
DC1359A vs DC1053A-E
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
1.2V, 3.3V
1.8V, 3.3V or 5V
Current - Output
1A, 800mA
100mA
Voltage - Input
5V ~ 35V
0.8V ~ 5.5V
Regulator Topology
Buck
Boost
Frequency - Switching
2MHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3640
LTC3526L
Power - Output
-
-