☰
DC1367A
DC1367A
Active
Description:  BOARD EVAL LTM4615
Manufacturer:  Analog Devices
Datasheet:   DC1367A Datasheet
History Price: $77.26
In Stock: 38040
DC1367A vs DC1300A-A
Part No
Series
?Module?
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down with LDO
DC/DC, Step Down
Outputs and Type
3, Non-Isolated
1, Non-Isolated
Voltage - Output
1V, 1.2V, 1.8V
5V
Current - Output
4A, 2.5A, 1.5A
20A
Voltage - Input
2.5V ~ 5.5V
9V ~ 36V
Regulator Topology
Buck
Forward Converter
Frequency - Switching
1.25MHz
200kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM4615
LTC3725, LTC3726
Power - Output
-
-