☰
DC1375B
DC1375B
Active
Description:  LTM4616 ROCKETIO PLUG-IN BOARD
Manufacturer:  Analog Devices
Datasheet:   DC1375B Datasheet
History Price: $96.59
In Stock: 22960
DC1375B vs DC1300A-A
Part No
Series
?Module?
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
1V, 1.2V
5V
Current - Output
8A, 8A
20A
Voltage - Input
2.375V ~ 5.5V
9V ~ 36V
Regulator Topology
Buck
Forward Converter
Frequency - Switching
-
200kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM4616
LTC3725, LTC3726
Power - Output
-
-