☰
DC1379A
DC1379A
Obsolete
Description:  BOARD EVAL LTM8025
Manufacturer:  Analog Devices
Datasheet:   DC1379A Datasheet
History Price: Obsolete
In Stock: 49800
DC1379A vs DC1300A-A
Part No
Series
?Module?
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V
5V
Current - Output
3A
20A
Voltage - Input
5.5V ~ 36V
9V ~ 36V
Regulator Topology
Buck
Forward Converter
Frequency - Switching
250kHz ~ 2MHz
200kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM8025
LTC3725, LTC3726
Power - Output
-
-