☰
DC1381A-A
DC1381A-A
Active
Description:  BOARD DEMO FOR LTC3857IUH
Manufacturer:  Analog Devices
Datasheet:   DC1381A-A Datasheet
History Price: $208.03
In Stock: 13040
DC1381A-A vs DC1053A-E
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V, 8.5V
1.8V, 3.3V or 5V
Current - Output
5A, 3A
100mA
Voltage - Input
4.5V ~ 36V
0.8V ~ 5.5V
Regulator Topology
Buck
Boost
Frequency - Switching
350kHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3857
LTC3526L
Power - Output
-
-