☰
DC1385A
DC1385A
Active
Description:  BOARD EVAL LTM4614
Manufacturer:  Analog Devices
Datasheet:   DC1385A Datasheet
History Price: $77.26
In Stock: 6400
DC1385A vs DC1300A-A
Part No
Series
?Module?
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
1.2V, 1.8V
5V
Current - Output
4A, 4A
20A
Voltage - Input
2.375V ~ 5.5V
9V ~ 36V
Regulator Topology
Buck
Forward Converter
Frequency - Switching
1.25MHz
200kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM4614
LTC3725, LTC3726
Power - Output
-
-