☰
DC1394A
DC1394A
Active
Description:  LT3480 HV BUCK REGULATOR BOARD W
Manufacturer:  Analog Devices
Datasheet:   DC1394A Datasheet
History Price: $148.6
In Stock: 35920
DC1394A vs DC1300A-A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.5V ~ 5.5V
5V
Current - Output
-
20A
Voltage - Input
8V ~ 38V
9V ~ 36V
Regulator Topology
Buck
Forward Converter
Frequency - Switching
2.4MHz
200kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3480
LTC3725, LTC3726
Power - Output
-
-