☰
DC1409A
DC1409A
Active
Description:  BOARD DEMO FOR LTC3788EUH
Manufacturer:  Analog Devices
Datasheet:   DC1409A Datasheet
History Price: $166.42
In Stock: 5760
DC1409A vs DC1053A-E
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Up
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
12V, 24V
1.8V, 3.3V or 5V
Current - Output
3A, 8A
100mA
Voltage - Input
5V ~ 24V
0.8V ~ 5.5V
Regulator Topology
Boost
Boost
Frequency - Switching
350kHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3788
LTC3526L
Power - Output
-
-