☰
DC1416B
DC1416B
Active
Description:  DEMO BOARD SC LT1222CS8 OPAMP
Manufacturer:  Analog Devices
Datasheet:   DC1416B Datasheet
History Price: $101.32
In Stock: 2960
DC1416B vs DC1108A
Part No
Series
C-Load?
-
Packaging
Box
Box
Status
Active
Active
Channels per IC
1 - Single
2 - Dual
Amplifier Type
General Purpose
General Purpose
Output Type
Single-Ended
Differential
Slew Rate
200V/?s
3300V/?s
Voltage - Supply, Single/Dual
2 MHz
650 MHz
Board Type
26 mA
105 mA
Supplied Contents
17 mA
8 mA
Utilized IC / Part
?V ~ 15V
4.5V ~ 12V, ?.25V ~ 6V
Current - Supply (Main IC)
Fully Populated
Fully Populated
-3db Bandwidth
Board(s)
Board(s)
Current - Output / Channel
LT1222
LT6411