Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Op Amp Evaluation Boards
/ Analog Devices DC1418A-D
DC1418A-D
Active
Op Amp Evaluation Boards
Description:
LT6604-15 I DUAL MATCHED 15MHZ 4
Manufacturer:
Analog Devices
Datasheet:
DC1418A-D Datasheet
History Price: $133.74
In Stock: 18560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC1418A-D vs DC1108A
Part No
DC1418A-D
DC1108A
Category
Op Amp Evaluation Boards
Op Amp Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Bulk
Box
Status
Active
Active
Channels per IC
2 - Dual
2 - Dual
Amplifier Type
Differential
General Purpose
Output Type
Differential
Differential
Slew Rate
-
3300V/?s
Voltage - Supply, Single/Dual
-
650 MHz
Board Type
-
105 mA
Supplied Contents
28 mA
8 mA
Utilized IC / Part
3V ~ 11V, ?.5V ~ 5.5V
4.5V ~ 12V, ?.25V ~ 6V
Current - Supply (Main IC)
Fully Populated
Fully Populated
-3db Bandwidth
Board(s)
Board(s)
Current - Output / Channel
LTC6604-15
LT6411