☰
DC143A-E
DC143A-E
Active
Description:  BOARD EVAL FOR LTC1475CMS8
Manufacturer:  Analog Devices
Datasheet:   DC143A-E Datasheet
History Price: $124.28
In Stock: 46140
DC143A-E vs DC1934A
Part No
Series
-
?Module?
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V
5V
Current - Output
300mA
3.5A
Voltage - Input
3.3V ~ 18V
5.6V ~ 40V
Regulator Topology
Buck
Buck
Frequency - Switching
-
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC1475-3.3
LTM8053
Power - Output
-
-