☰
DC1443A
DC1443A
Active
Description:  BOARD DEMO FOR LTC3101EUF
Manufacturer:  Analog Devices
Datasheet:   DC1443A Datasheet
History Price: $118.88
In Stock: 37840
DC1443A vs DC1053A-E
Part No
Series
PowerPath?
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down with LDO
DC/DC, Step Up
Outputs and Type
6, Non-Isolated
1, Non-Isolated
Voltage - Output
1.5V, 1.8V, 1.8V, 3.3V, 3.3V, 3.3V
1.8V, 3.3V or 5V
Current - Output
350mA, 350mA, 300mA, 200mA, 100mA, 50mA
100mA
Voltage - Input
1.8V ~ 5.5V
0.8V ~ 5.5V
Regulator Topology
Buck-Boost
Boost
Frequency - Switching
-
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3101
LTC3526L
Power - Output
-
-