☰
DC147A-C
DC147A-C
Active
Description:  DEMO BOARD FOR LT1339CN
Manufacturer:  Analog Devices
Datasheet:   DC147A-C Datasheet
History Price: $186.42
In Stock: 45640
DC147A-C vs DC1949A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
4, Non-Isolated
Voltage - Output
-
1.2V, 1.8V, 3.3V, 5V
Current - Output
-
2.5A, 1.8A, 1.8A, 1.5A
Voltage - Input
-
5.5V ~ 42V
Regulator Topology
Buck
Buck
Frequency - Switching
-
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT1339
LT8602
Power - Output
-
-