☰
DC1487A
DC1487A
Active
Description:  BOARD DEMO FOR LTC3854EMSE
Manufacturer:  Analog Devices
Datasheet:   DC1487A Datasheet
History Price: $148.6
In Stock: 47220
DC1487A vs DC1898A
Part No
Series
-
-
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up or Down
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
2.5V
5V, 8.5V, 10V
Current - Output
12A
5.5A, 5A, 3A
Voltage - Input
4.5V ~ 34V
2.5V ~ 60V
Regulator Topology
Buck
Boost, Buck
Frequency - Switching
400kHz
350kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3854
LTC3899
Power - Output
-
-