☰
DC1487A
DC1487A
Active
Description:  BOARD DEMO FOR LTC3854EMSE
Manufacturer:  Analog Devices
Datasheet:   DC1487A Datasheet
History Price: $148.6
In Stock: 240
DC1487A vs DC1997A-A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
2.5V
1.2V, 1.5V
Current - Output
12A
20A, 20A
Voltage - Input
4.5V ~ 34V
4.5V ~ 14V
Regulator Topology
Buck
Buck
Frequency - Switching
400kHz
300kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3854
LTC3838-1
Power - Output
-
-