☰
DC1499A
DC1499A
Active
Description:  BOARD DEMO FOR LTC3631EDD
Manufacturer:  Analog Devices
Datasheet:   DC1499A Datasheet
History Price: $118.88
In Stock: 22720
DC1499A vs DC1928A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5V
12V
Current - Output
100mA
12A
Voltage - Input
4.5V ~ 45V
18V ~ 36V
Regulator Topology
Buck
Buck
Frequency - Switching
350kHz
250kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3631
LTC3867
Power - Output
-
-