☰
DC1543A
DC1543A
Obsolete
Description:  BOARD EVAL FOR LTM4641
Manufacturer:  Analog Devices
Datasheet:   DC1543A Datasheet
History Price: Obsolete
In Stock: 27440
DC1543A vs DC1300A-A
Part No
Series
?Module?
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
0.8V, 1V, 1.2V, 1.5V, 1.8V, 3.3V, 5V or 6V
5V
Current - Output
10A
20A
Voltage - Input
4.5V ~ 38V
9V ~ 36V
Regulator Topology
Buck
Forward Converter
Frequency - Switching
-
200kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM4641
LTC3725, LTC3726
Power - Output
-
-