☰
DC1569A
DC1569A
Active
Description:  BOARD DEMO FOR LT3958EUHE
Manufacturer:  Analog Devices
Datasheet:   DC1569A Datasheet
History Price: $178.32
In Stock: 13020
DC1569A vs DC1024A-A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
48V
-
Current - Output
500mA
15V
Voltage - Input
11V ~ 40V
32mA
Regulator Topology
Boost
3V ~ 4.2V
Frequency - Switching
300kHz
Boost
Board Type
Fully Populated
-
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
LT3958
Board(s)
Power - Output
-
LT3494