☰
DC1569A
DC1569A
Active
Description:  BOARD DEMO FOR LT3958EUHE
Manufacturer:  Analog Devices
Datasheet:   DC1569A Datasheet
History Price: $178.32
In Stock: 13020
DC1569A vs DC1060A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
4, Non-Isolated
Voltage - Output
48V
1.8V, 3.3V, 5V
Current - Output
500mA
1A, 1.4A
Voltage - Input
11V ~ 40V
5V ~ 16V, 6V ~ 36V
Regulator Topology
Boost
Buck
Frequency - Switching
300kHz
700kHz, 1.6MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3958
LT3508EFE, LT3508EUF
Power - Output
-
-