☰
DC1569A
DC1569A
Active
Description:  BOARD DEMO FOR LT3958EUHE
Manufacturer:  Analog Devices
Datasheet:   DC1569A Datasheet
History Price: $178.32
In Stock: 13020
DC1569A vs DC1248A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
48V
3.3V, 5V
Current - Output
500mA
700mA, 700mA
Voltage - Input
11V ~ 40V
6.5V ~ 36V
Regulator Topology
Boost
Buck
Frequency - Switching
300kHz
2.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3958
LT3509
Power - Output
-
-