Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC1569A
DC1569A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD DEMO FOR LT3958EUHE
Manufacturer:
Analog Devices
Datasheet:
DC1569A Datasheet
History Price: $178.32
In Stock: 43840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC1569A vs DC1949A
Part No
DC1569A
DC1949A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
4, Non-Isolated
Voltage - Output
48V
1.2V, 1.8V, 3.3V, 5V
Current - Output
500mA
2.5A, 1.8A, 1.8A, 1.5A
Voltage - Input
11V ~ 40V
5.5V ~ 42V
Regulator Topology
Boost
Buck
Frequency - Switching
300kHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3958
LT8602
Power - Output
-
-