☰
DC1572A
DC1572A
Active
Description:  LTC3615EFE DEMO BOARD - DUAL, 4M
Manufacturer:  Analog Devices
Datasheet:   DC1572A Datasheet
History Price: $148.6
In Stock: 40400
DC1572A vs DC1300A-A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
-
5V
Current - Output
3A, 3A
20A
Voltage - Input
2.25V ~ 5.5V
9V ~ 36V
Regulator Topology
Buck
Forward Converter
Frequency - Switching
4MHz
200kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3615
LTC3725, LTC3726
Power - Output
-
-