☰
DC1580A
DC1580A
Active
Description:  DEMO BOARD FOR LTC3856EUH
Manufacturer:  Analog Devices
Datasheet:   DC1580A Datasheet
History Price: $178.32
In Stock: 48600
DC1580A vs DC1300A-A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.5V
5V
Current - Output
50A
20A
Voltage - Input
4.5V ~ 14V
9V ~ 36V
Regulator Topology
Buck
Forward Converter
Frequency - Switching
400kHz
200kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3856
LTC3725, LTC3726
Power - Output
-
-