☰
DC1585A
DC1585A
Active
Description:  BOARD DEMO FOR LT3083EQ
Manufacturer:  Analog Devices
Datasheet:   DC1585A Datasheet
History Price: $90.34
In Stock: 35480
DC1585A vs DC1949A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
4, Non-Isolated
Voltage - Output
1.2V ~ 5V
1.2V, 1.8V, 3.3V, 5V
Current - Output
3A
2.5A, 1.8A, 1.8A, 1.5A
Voltage - Input
1.7V ~ 23V
5.5V ~ 42V
Regulator Topology
Buck
Buck
Frequency - Switching
-
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3083
LT8602
Power - Output
-
-