☰
DC1585A
DC1585A
Active
Description:  BOARD DEMO FOR LT3083EQ
Manufacturer:  Analog Devices
Datasheet:   DC1585A Datasheet
History Price: $90.34
In Stock: 35480
DC1585A vs DC1998A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
1.2V ~ 5V
5V, 12V
Current - Output
3A
5A, 8A
Voltage - Input
1.7V ~ 23V
6V ~ 60V
Regulator Topology
Buck
Buck
Frequency - Switching
-
200kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3083
LTC3892
Power - Output
-
-