☰
DC1587A
DC1587A
Active
Description:  BOARD DEMO FOR LTC3105EDD
Manufacturer:  Analog Devices
Datasheet:   DC1587A Datasheet
History Price: $178.32
In Stock: 3220
DC1587A vs DC1053A-E
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up with LDO
DC/DC, Step Up
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
3V, 5V
1.8V, 3.3V or 5V
Current - Output
125mA, 6mA
100mA
Voltage - Input
0.2V ~ 5V
0.8V ~ 5.5V
Regulator Topology
Boost
Boost
Frequency - Switching
-
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3105
LTC3526L
Power - Output
-
-