☰
DC1597A
DC1597A
Active
Description:  BOARD EVAL LTM8031
Manufacturer:  Analog Devices
Datasheet:   DC1597A Datasheet
History Price: $77.26
In Stock: 3360
DC1597A vs DC1300A-A
Part No
Series
?Module?
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V
5V
Current - Output
1A
20A
Voltage - Input
5V ~ 36V
9V ~ 36V
Regulator Topology
Buck
Forward Converter
Frequency - Switching
750kHz
200kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM8031
LTC3725, LTC3726
Power - Output
-
-